RF Solutions Telemetry Antennas ANT-4HEL2-SMA

Description
Helical Antenna,SMA(M) 433 MHz,+2dB
Request a Quote Datasheet
Description
Helical Antenna,SMA(M) 433 MHz,+2dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 7934345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
7934345
Telemetry Antennas 7934345
Helical Antenna,SMA(M) 433 MHz,+2dB

Helical Antenna,SMA(M) 433 MHz,+2dB

Supplier's Site
RF and Wireless - RF Antennas - ANT-4HEL2-SMA - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
ANT-4HEL2-SMA
RF and Wireless - RF Antennas ANT-4HEL2-SMA
Win Source Part Number: 1349191-ANT-4HEL2-SM A Category: RF and Wireless - RF Antennas Termination: SMA Male Package: Bulk Applications: General Purpose Standard Package: 1 Height (Max): 2.283" (58.00mm) Frequency Group: UHF (300MHz ~ 1GHz) Frequency (Center/Band): 433MHz Antenna Type: Whip, Straight Number of Bands: 1 VSWR: 2 Gain: 2dBi Mounting Type: Connector Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: RF Solutions Base Product Number: ANT-4

Win Source Part Number: 1349191-ANT-4HEL2-SMA
Category: RF and Wireless - RF Antennas
Termination: SMA Male
Package: Bulk
Applications: General Purpose
Standard Package: 1
Height (Max): 2.283" (58.00mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 433MHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 2
Gain: 2dBi
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: RF Solutions
Base Product Number: ANT-4

Buy Now Datasheet
RF Antennas - ANT-4HEL2-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-4HEL2-SMA
RF Antennas ANT-4HEL2-SMA
433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Connector Mount

433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 7934345 ANT-4HEL2-SMA ANT-4HEL2-SMA
Product Name Telemetry Antennas RF and Wireless - RF Antennas RF Antennas
Applications Telemetry General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details