RF Solutions WiFi Antennas ANT-4GIBAR-SMA

Description
I' Bar 4G LTE GSM Antenna Adhesive
Request a Quote Datasheet
Description
I' Bar 4G LTE GSM Antenna Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1926588 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1926588
WiFi Antennas 1926588
I' Bar 4G LTE GSM Antenna Adhesive

I' Bar 4G LTE GSM Antenna Adhesive

Supplier's Site
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - ANT-4GIBAR-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-4GIBAR-SMA
RF Antennas ANT-4GIBAR-SMA
1.7GHz 4G, LTE PCB Trace RF Antenna 700MHz ~ 2.7GHz 3dBi SMA Male Adhesive

1.7GHz 4G, LTE PCB Trace RF Antenna 700MHz ~ 2.7GHz 3dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1926588 ANT-4GIBAR-SMA ANT-4GIBAR-SMA
Product Name WiFi Antennas Antennas RF Antennas
Applications Modem or Wireless Network 4G, LTE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details