RF Solutions Telemetry Antennas ANT-4COIL20

Description
433MHz Coil Antenna 20.5x5mm +2.5dBi
Request a Quote Datasheet
Description
433MHz Coil Antenna 20.5x5mm +2.5dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2240615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2240615
Telemetry Antennas 2240615
433MHz Coil Antenna 20.5x5mm +2.5dBi

433MHz Coil Antenna 20.5x5mm +2.5dBi

Supplier's Site
RF Antennas - ANT-4COIL20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-4COIL20
RF Antennas ANT-4COIL20
433.92MHz Helical RF Antenna 428.92MHz ~ 438.92MHz 2.5dBi Solder Surface Mount

433.92MHz Helical RF Antenna 428.92MHz ~ 438.92MHz 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2240615 ANT-4COIL20
Product Name Telemetry Antennas RF Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers