RF Solutions RFID Antennas ANT-433WPIG-2SMA

Description
RF Solutions ANT-433WPIG-2SMA
Request a Quote Datasheet
Description
RF Solutions ANT-433WPIG-2SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 7934351 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
7934351
RFID Antennas 7934351
RF Solutions ANT-433WPIG-2SMA

RF Solutions ANT-433WPIG-2SMA

Supplier's Site
RF Antennas - ANT-433WPIG-2SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433WPIG-2SMA
RF Antennas ANT-433WPIG-2SMA
433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Panel Mount

433MHz General Purpose Whip, Straight RF Antenna 2dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7934351 ANT-433WPIG-2SMA
Product Name RFID Antennas RF Antennas
Applications RFID General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details