RF Solutions RFID Antennas ANT-433WM3-SMA

Description
Antenna,wall mnt,coax-SMA(M) 433MHz,+3dB
Request a Quote
Description
Antenna,wall mnt,coax-SMA(M) 433MHz,+3dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 7934354 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
7934354
RFID Antennas 7934354
Antenna,wall mnt,coax-SMA(M) 433MHz,+3dB

Antenna,wall mnt,coax-SMA(M) 433MHz,+3dB

Supplier's Site
RF Antennas - ANT-433WM3-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433WM3-SMA
RF Antennas ANT-433WM3-SMA
433MHz General Purpose Whip, Straight RF Antenna 3dBi SMA Male Bracket Mount

433MHz General Purpose Whip, Straight RF Antenna 3dBi SMA Male Bracket Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7934354 ANT-433WM3-SMA
Product Name RFID Antennas RF Antennas
Applications RFID General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers