RF Solutions WiFi Antennas ANT-2WHIP3-SMA

Description
Helical Antenna,SMA(M) 2.4GHz,+3dB
Request a Quote Datasheet
Description
Helical Antenna,SMA(M) 2.4GHz,+3dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 7934379 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7934379
WiFi Antennas 7934379
Helical Antenna,SMA(M) 2.4GHz,+3dB

Helical Antenna,SMA(M) 2.4GHz,+3dB

Supplier's Site
RF Antennas - ANT-2WHIP3-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2WHIP3-SMA
RF Antennas ANT-2WHIP3-SMA
2.4GHz WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi SMA Male Connector Mount

2.4GHz WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz, Whip, SMA, 80mm long

Antennas 2.4GHz, Whip, SMA, 80mm long

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 7934379 ANT-2WHIP3-SMA ANT-2WHIP3-SMA
Product Name WiFi Antennas RF Antennas Antennas
Applications Modem or Wireless Network WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers