RF Solutions WiFi Antennas ANT-24G-DPL-SMA

Description
2.4GHz WiFI Mini Dipole Antenna SMA-M
Request a Quote Datasheet
Description
2.4GHz WiFI Mini Dipole Antenna SMA-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 1258202 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1258202
WiFi Antennas 1258202
2.4GHz WiFI Mini Dipole Antenna SMA-M

2.4GHz WiFI Mini Dipole Antenna SMA-M

Supplier's Site
RF Antennas - ANT-24G-DPL-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-24G-DPL-SMA
RF Antennas ANT-24G-DPL-SMA
2.4GHz Whip, Center-Fed Double RF Antenna 2.1dBi SMA Male Adhesive

2.4GHz Whip, Center-Fed Double RF Antenna 2.1dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1258202 ANT-24G-DPL-SMA
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
868MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8685R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-004TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers