RF Solutions WiFi Antennas ANT-24G-DPL-FP

Description
Dipole,mini,2.4GHz +2.1dBi 2.5m cable
Request a Quote Datasheet
Description
Dipole,mini,2.4GHz +2.1dBi 2.5m cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 542490 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
542490
WiFi Antennas 542490
Dipole,mini,2.4GHz +2.1dBi 2.5m cable

Dipole,mini,2.4GHz +2.1dBi 2.5m cable

Supplier's Site
RF Antennas - ANT-24G-DPL-FP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-24G-DPL-FP
RF Antennas ANT-24G-DPL-FP
2.4GHz Whip, Center-Fed Double RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi F-P Male Adhesive

2.4GHz Whip, Center-Fed Double RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi F-P Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 542490 ANT-24G-DPL-FP
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details