RF Solutions WiFi Antennas ANT-24G-905-SMA

Description
2.4GHz whip Antenna 5dBi SMA 90deg Hinge
Request a Quote Datasheet
Description
2.4GHz whip Antenna 5dBi SMA 90deg Hinge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 7043335 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7043335
WiFi Antennas 7043335
2.4GHz whip Antenna 5dBi SMA 90deg Hinge

2.4GHz whip Antenna 5dBi SMA 90deg Hinge

Supplier's Site
RF Antennas - ANT-24G-905-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-24G-905-SMA
RF Antennas ANT-24G-905-SMA
2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dB RP-SMA-K Connector Mount

2.4GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dB RP-SMA-K Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7043335 ANT-24G-905-SMA
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers