RF Solutions Wi-Fi Modules Ai-WB2-01S

Description
Wi-Fi,BLE5.0 Module PCB Antenna DIP-8
Request a Quote
Description
Wi-Fi,BLE5.0 Module PCB Antenna DIP-8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi Modules - 2742152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2742152
Wi-Fi Modules 2742152
Wi-Fi,BLE5.0 Module PCB Antenna DIP-8

Wi-Fi,BLE5.0 Module PCB Antenna DIP-8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 2742152
Product Name Wi-Fi Modules
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF52833-CJAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART - CC2544RHBT - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
2 suppliers
RF Transceiver ICs - 448-CYW20736S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details