RF Solutions Coaxial Adapters ADP-SMBM-BNCM

Description
RF Adapter SMB (Male) to BNC (Male)
Request a Quote
Description
RF Adapter SMB (Male) to BNC (Male)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 1225243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1225243
Coaxial Adapters 1225243
RF Adapter SMB (Male) to BNC (Male)

RF Adapter SMB (Male) to BNC (Male)

Supplier's Site
RF Adapters - Between Series - ADP-SMBM-BNCM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
ADP-SMBM-BNCM
RF Adapters - Between Series ADP-SMBM-BNCM
RF Adapters - Between Series RF Adaptor SMB (Male) to BNC (Male)

RF Adapters - Between Series RF Adaptor SMB (Male) to BNC (Male)

Buy Now

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1225243 ADP-SMBM-BNCM
Product Name Coaxial Adapters RF Adapters - Between Series
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details