Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
RF SOLUTIONS
ADP-SMAF-NF -- COAXIAL ADAPTERS
RF Solutions
Coaxial Adapters
ADP-SMAF-NF
Description
RF Adapter N (Female) to SMA (Female)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RF Adapter N (Female) to SMA (Female)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1225237
Coaxial Adapters
1225237
RF Adapter N (Female) to SMA (Female)
RF Adapter N (Female) to SMA (Female)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF and Microwave Connectors
Product Number
1225237
Product Name
Coaxial Adapters
Connector Type
SMA; Type N
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
SMB (F) R/A Connector for RG58 Cable
ET-SBFRA-2
Specs
Connector Type
SMB
Gender
Female / Jack
Geometry
Right Angle
View Details
PIC Wire & Cable
ARINC Size 5 Socket 50 ohm Connectors
190703
Specs
Geometry
Straight
Voltage Rating
350 volts
Frequency
0.000 to 2.000 GHz
View Details
TE Connectivity
RF Connectors
1045370-1
Specs
Gender
Male / Plug
Mounting
Cable Mount (Free-Hanging)
Frequency
40.000 GHz
View Details
RS Components, Ltd.
Coaxial Adapters
7122920
Specs
Connector Type
BNC
Gender
Male / Plug; Female / Jack
Geometry
Right Angle; Right angle
View Details