RF Industries, Inc. Coaxial Connector (RF) Adapters RSA-3454

Description
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5480-RSA-3454-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5480-RSA-3454-ND
Coaxial Connector (RF) Adapters 5480-RSA-3454-ND
Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Adapter Coaxial Connector TNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5480-RSA-3454-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details