RF Industries, Inc. Coaxial Connector (RF) Adapters RSA-3453

Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5480-RSA-3453-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5480-RSA-3453-ND
Coaxial Connector (RF) Adapters 5480-RSA-3453-ND
Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5480-RSA-3453-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
Coax Connectors - 1050791-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 2469493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details