RF Industries, Inc. MCX Connector RMX-8010-1B

Description
MCX Plug R/A for RG174, ; RG316 cable gr
Request a Quote Datasheet
Description
MCX Plug R/A for RG174, ; RG316 cable gr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MCX Connector
RMX-8010-1B
MCX Connector RMX-8010-1B
MCX Plug R/A for RG174, ; RG316 cable gr

MCX Plug R/A for RG174, ; RG316 cable gr

Buy Now
Coaxial Connector (RF) Assemblies - 5480-RMX-8010-1B-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5480-RMX-8010-1B-ND
Coaxial Connector (RF) Assemblies 5480-RMX-8010-1B-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number RMX-8010-1B 5480-RMX-8010-1B-ND
Product Name MCX Connector Coaxial Connector (RF) Assemblies
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
View Details
Coax Connectors - 1051804-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details