Manufacturer: RF Digital Corporation
Win Source Part Number: 802815-RFD77402
Packaging: Reel
Output Type: I2C
Part Status: Obsolete (End Of Life)
Sensing Distance: 10 ~ 200cm
Temperature Range - Operating: -10°C ~ 60°C
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 802815-RFD77402 |
| Product Name | Optical Sensors - Optical Sensors - Distance Measuring - RFD77402 |