RF Digital Corporation RF Transceiver Modules - RFD22301 RFD22301

Description
Manufacturer: RF Digital Corporation Win Source Part Number: 804253-RFD22301 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Data Rate: 8Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm (Maximum) Sensitivity: -93dBm Current - Receiving: 12mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART Current - Transmitting: 12mA Manufacturer Package: 19-SMD Module Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote
Description
Manufacturer: RF Digital Corporation Win Source Part Number: 804253-RFD22301 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Data Rate: 8Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm (Maximum) Sensitivity: -93dBm Current - Receiving: 12mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART Current - Transmitting: 12mA Manufacturer Package: 19-SMD Module Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - RFD22301 - 804253-RFD22301 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - RFD22301
804253-RFD22301
RF Transceiver Modules - RFD22301 804253-RFD22301
Manufacturer: RF Digital Corporation Win Source Part Number: 804253-RFD22301 Packaging: Tray Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Data Rate: 8Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm (Maximum) Sensitivity: -93dBm Current - Receiving: 12mA Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: SPI, UART Current - Transmitting: 12mA Manufacturer Package: 19-SMD Module Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 3.6V

Manufacturer: RF Digital Corporation
Win Source Part Number: 804253-RFD22301
Packaging: Tray
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Data Rate: 8Mbps
Antenna Type: Integrated, Chip
Power - Output: 4dBm (Maximum)
Sensitivity: -93dBm
Current - Receiving: 12mA
Part Status: Obsolete (End Of Life)
RF Family/Standard: Bluetooth
Serial Interfaces: SPI, UART
Current - Transmitting: 12mA
Manufacturer Package: 19-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.1V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 804253-RFD22301
Product Name RF Transceiver Modules - RFD22301
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details