Rex Engineering Corp. Gear Motor 6142K63

Description
GEAR MOTOR W/FAN 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR W/FAN 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 61167582 - Radwell International
Willingboro, NJ, United States
Gear Motor
61167582
Gear Motor 61167582
GEAR MOTOR W/FAN 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR W/FAN 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 61167582
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297G-60V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.2 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Motors - 8777183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 79.6 In-lbs (91.84 kg-cm)
View Details