REV Robotics Motors - AC, DC REV-21-1651

Description
NEO 550 BRUSHLESS MOTOR
Request a Quote Datasheet
Description
NEO 550 BRUSHLESS MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 6078-REV-21-1651-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
6078-REV-21-1651-ND
Motors - AC, DC 6078-REV-21-1651-ND
NEO 550 BRUSHLESS MOTOR

NEO 550 BRUSHLESS MOTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 6078-REV-21-1651-ND
Product Name Motors - AC, DC
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII14-60-000A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 2.0 In-lbs (2.35 kg-cm)
View Details
0.015 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-330T-11360 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 2.0 to 6.0 VDC
View Details
Coffee Machine Brushless DC Motor - PBL1270230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 230.0 VDC
Output Power 0.6031 HP
View Details
EPM50-63 24V 3000RPM - 5063243 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details