Reuland Electric Co. Pipe and Coupling RC5-1750-437

Description
DISCONTINUED BY MANUFACTURER, JAW COUPLING HALVES, STANDARD, FLEXIBLE, 1-3/4 IN BORE, 7/16 IN KEY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, JAW COUPLING HALVES, STANDARD, FLEXIBLE, 1-3/4 IN BORE, 7/16 IN KEY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 60472453 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
60472453
Pipe and Coupling 60472453
DISCONTINUED BY MANUFACTURER, JAW COUPLING HALVES, STANDARD, FLEXIBLE, 1-3/4 IN BORE, 7/16 IN KEY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, JAW COUPLING HALVES, STANDARD, FLEXIBLE, 1-3/4 IN BORE, 7/16 IN KEY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60472453
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQSL-10-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details