Restek Coiled Welded/Drawn 304 Grade Stainless Steel Tubing Siltek®/Sulfinert®Treated

Description
Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds
Datasheet
Description
Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coiled Welded/Drawn 304 Grade Stainless Steel Tubing - Siltek®/Sulfinert®Treated - Restek
Bellefonte, PA, USA
Coiled Welded/Drawn 304 Grade Stainless Steel Tubing
Siltek®/Sulfinert®Treated
Coiled Welded/Drawn 304 Grade Stainless Steel Tubing Siltek®/Sulfinert®Treated
Our most popular grade of tubing. Recommended for: chromatography applications. gas delivery systems. lower pressures. inert applications. Maximum temperature of 450 °C in an inert atmosphere. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds

Our most popular grade of tubing. Recommended for:

  • chromatography applications.
  • gas delivery systems.
  • lower pressures.
  • inert applications.
    Maximum temperature of 450 °C in an inert atmosphere.
    Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling.
    Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds
Supplier's Site
Coiled Electropolished 316L Grade Stainless Steel Tubing - Siltek®/Sulfinert®Treated - Restek
Bellefonte, PA, USA
Coiled Electropolished 316L Grade Stainless Steel Tubing
Siltek®/Sulfinert®Treated
Coiled Electropolished 316L Grade Stainless Steel Tubing Siltek®/Sulfinert®Treated
Our highest performing tubing. Recommended for: demanding/corrosive environments. high temperatures. ultimate inertness. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.

Our highest performing tubing. Recommended for:

  • demanding/corrosive environments.
  • high temperatures.
  • ultimate inertness.
    Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling.
    Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.
Supplier's Site Datasheet
Straight Seamless 316L Grade Stainless Steel Tubing - Siltek®/Sulfinert®Treated - Restek
Bellefonte, PA, USA
Straight Seamless 316L Grade Stainless Steel Tubing
Siltek®/Sulfinert®Treated
Straight Seamless 316L Grade Stainless Steel Tubing Siltek®/Sulfinert®Treated
Individual 6-foot (± 1/2′) straight pieces. In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.

Individual 6-foot (± 1/2″) straight pieces.
In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter.
Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling.
Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.

Supplier's Site Datasheet
Coiled 316L Grade Stainless Steel Tubing - Siltek®/Sulfinert®Treated - Restek
Bellefonte, PA, USA
Coiled 316L Grade Stainless Steel Tubing
Siltek®/Sulfinert®Treated
Coiled 316L Grade Stainless Steel Tubing Siltek®/Sulfinert®Treated
High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling. Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.

High durability tubing. Recommended for:

  • inert applications.
  • high temperatures.
  • high pressures.
  • corrosive environments.
  • zero bleed.
    Siltek®—The ultimate passivation of treated surfaces, from glass to high nickel alloys of steel; ideal for sulfurs, automotive exhaust testing or stack gas sampling.
    Sulfinert®—A required treatment for metal components when analyzing for parts-per-billion levels of organo-sulfur compounds.
Supplier's Site Datasheet

Technical Specifications

  Restek Restek Restek Restek
Product Category Tubing Tubing Tubing Tubing
Product Number Siltek®/Sulfinert®Treated Siltek®/Sulfinert®Treated Siltek®/Sulfinert®Treated Siltek®/Sulfinert®Treated
Product Name Coiled Welded/Drawn 304 Grade Stainless Steel Tubing Coiled Electropolished 316L Grade Stainless Steel Tubing Straight Seamless 316L Grade Stainless Steel Tubing Coiled 316L Grade Stainless Steel Tubing
Type Metal Metal Metal Metal
Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Shape Round Round Round Round
Features Coiled; Welded & Drawn Coiled Seamless Coiled
Application General Chemical General Chemical General Chemical General Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details