Restek Coiled 316L Grade Stainless Steel Tubing Silcosteel®-CR Treated

Description
High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.
Description
High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.

Suppliers

Company
Product
Description
Supplier Links
Coiled 316L Grade Stainless Steel Tubing - Silcosteel®-CR Treated - Restek
Bellefonte, PA, USA
Coiled 316L Grade Stainless Steel Tubing
Silcosteel®-CR Treated
Coiled 316L Grade Stainless Steel Tubing Silcosteel®-CR Treated
High durability tubing. Recommended for: inert applications. high temperatures. high pressures. corrosive environments. zero bleed. Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.

High durability tubing. Recommended for:

  • inert applications.
  • high temperatures.
  • high pressures.
  • corrosive environments.
  • zero bleed.
    Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.
Supplier's Site
Coiled Electropolished 316L Grade Stainless Steel Tubing - Silcosteel®-CR Treated - Restek
Bellefonte, PA, USA
Coiled Electropolished 316L Grade Stainless Steel Tubing
Silcosteel®-CR Treated
Coiled Electropolished 316L Grade Stainless Steel Tubing Silcosteel®-CR Treated
Our highest performing tubing. Recommended for: demanding/corrosive environments. high temperatures. ultimate inertness. Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.

Our highest performing tubing. Recommended for:

  • demanding/corrosive environments.
  • high temperatures.
  • ultimate inertness.
    Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.
Supplier's Site
Straight Seamless 316L Grade Stainless Steel Tubing - Silcosteel®-CR Treated - Restek
Bellefonte, PA, USA
Straight Seamless 316L Grade Stainless Steel Tubing
Silcosteel®-CR Treated
Straight Seamless 316L Grade Stainless Steel Tubing Silcosteel®-CR Treated
In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter. Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.

In response to customer requests, we offer 6-foot straight lengths of 1/8-, 1/4, and 3/8-inch treated tubing. This tubing can be cut to your exact requirements using a standard tubing cutter.
Silcosteel®-CR—A corrosion resistant layer that increases the lifetime of system components in acidic environments containing hydrochloric acid, nitric acid, or seawater.

Supplier's Site

Technical Specifications

  Restek Restek Restek
Product Category Tubing Tubing Tubing
Product Number Silcosteel®-CR Treated Silcosteel®-CR Treated Silcosteel®-CR Treated
Product Name Coiled 316L Grade Stainless Steel Tubing Coiled Electropolished 316L Grade Stainless Steel Tubing Straight Seamless 316L Grade Stainless Steel Tubing
Type Metal Metal Metal
Material Stainless Steel Stainless Steel Stainless Steel
Shape Round Round Round
Features Coiled Coiled Seamless
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details