Restek Plug Valve, 2-Way, Straight

Description
Parker’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek®/Sulfinert® treated or Silcosteel®-CR treated fittings are also available. If there is a particular Parker fitting that you are looking for and it is not listed here, please contact us to inquire about availability.
Description
Parker’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek®/Sulfinert® treated or Silcosteel®-CR treated fittings are also available. If there is a particular Parker fitting that you are looking for and it is not listed here, please contact us to inquire about availability.

Suppliers

Company
Product
Description
Supplier Links
Plug Valve, 2-Way, Straight -  - Restek
Bellefonte, PA, USA
Plug Valve, 2-Way, Straight
Plug Valve, 2-Way, Straight
Parker’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek®/Sulfinert® treated or Silcosteel®-CR treated fittings are also available. If there is a particular Parker fitting that you are looking for and it is not listed here, please contact us to inquire about availability.

Parker’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek®/Sulfinert® treated or Silcosteel®-CR treated fittings are also available. If there is a particular Parker fitting that you are looking for and it is not listed here, please contact us to inquire about availability.

Supplier's Site

Technical Specifications

  Restek
Product Category Industrial Valves
Product Name Plug Valve, 2-Way, Straight
Valve Type Plug
Primary Material Stainless Steel
Media Gas
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
281 NACE Compliant High Pressure PRI® Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303030 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details