Restek Metering Gas Valves

Description
Product Name: Metering Valve, straight Material: Brass Size: 1/8′
Description
Product Name: Metering Valve, straight Material: Brass Size: 1/8′

Suppliers

Company
Product
Description
Supplier Links
Metering Gas Valves -  - Restek
Bellefonte, PA, USA
Metering Gas Valves
Metering Gas Valves
Product Name: Metering Valve, straight Material: Brass Size: 1/8′

Product Name: Metering Valve, straight

Material: Brass

Size: 1/8″

Supplier's Site

Technical Specifications

  Restek
Product Category Industrial Valves
Product Name Metering Gas Valves
Valve Type Metering
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details