Aries FilterWorks Socket Ic, Plcc, Zif, Universal; No. Of Contacts Aries 84-537-21-7

Description
SOCKET IC, PLCC, ZIF, UNIVERSAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:537 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, PLCC, ZIF, UNIVERSAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:537 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Plcc, Zif, Universal; No. Of Contacts Aries - 23M9460 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Plcc, Zif, Universal; No. Of Contacts Aries
23M9460
Socket Ic, Plcc, Zif, Universal; No. Of Contacts Aries 23M9460
SOCKET IC, PLCC, ZIF, UNIVERSAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:537 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET IC, PLCC, ZIF, UNIVERSAL; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:-; Product Range:537 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M9460
Product Name Socket Ic, Plcc, Zif, Universal; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details