Aries FilterWorks Socket, Dip, 64Way; No. Of Contacts Aries 64-9518-10

Description
SOCKET, DIP, 64WAY; No. of Contacts:64Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIP, 64WAY; No. of Contacts:64Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Dip, 64Way; No. Of Contacts Aries - 33P9561 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dip, 64Way; No. Of Contacts Aries
33P9561
Socket, Dip, 64Way; No. Of Contacts Aries 33P9561
SOCKET, DIP, 64WAY; No. of Contacts:64Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, DIP, 64WAY; No. of Contacts:64Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:22.86mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9561
Product Name Socket, Dip, 64Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details