Aries FilterWorks Socket Dil Zif Quick Relse 48; No. Of Contacts Aries 48-6574-10

Description
SOCKET DIL ZIF QUICK RELSE 48; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF QUICK RELSE 48; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Quick Relse 48; No. Of Contacts Aries - 33P9429 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Quick Relse 48; No. Of Contacts Aries
33P9429
Socket Dil Zif Quick Relse 48; No. Of Contacts Aries 33P9429
SOCKET DIL ZIF QUICK RELSE 48; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF QUICK RELSE 48; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9429
Product Name Socket Dil Zif Quick Relse 48; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector/Terminal/Pin - 10722138 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 4.0 amps
View Details