Aries FilterWorks Socket Ic, Dil, Lock/eject; No. Of Contacts Aries 40-C182-10

Description
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries - 23M8944 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries
23M8944
Socket Ic, Dil, Lock/eject; No. Of Contacts Aries 23M8944
SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

SOCKET IC, DIL, LOCK/EJECT; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8944
Product Name Socket Ic, Dil, Lock/eject; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details