Aries FilterWorks Skt Dil Zif, Lo-Pro 40Way; No. Of Contacts Aries 40-526-10

Description
SKT DIL ZIF, LO-PRO 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:526 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SKT DIL ZIF, LO-PRO 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:526 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skt Dil Zif, Lo-Pro 40Way; No. Of Contacts Aries - 33P9414 - Newark, An Avnet Company
Chicago, IL, United States
Skt Dil Zif, Lo-Pro 40Way; No. Of Contacts Aries
33P9414
Skt Dil Zif, Lo-Pro 40Way; No. Of Contacts Aries 33P9414
SKT DIL ZIF, LO-PRO 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:526 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SKT DIL ZIF, LO-PRO 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:526 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9414
Product Name Skt Dil Zif, Lo-Pro 40Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details