Aries FilterWorks Socket, Sil, 40Way; No. Of Contacts Aries 40-0518-10

Description
SOCKET, SIL, 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, SIL, 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Sil, 40Way; No. Of Contacts Aries - 33P9413 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Sil, 40Way; No. Of Contacts Aries
33P9413
Socket, Sil, 40Way; No. Of Contacts Aries 33P9413
SOCKET, SIL, 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, SIL, 40WAY; No. of Contacts:40Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9413
Product Name Socket, Sil, 40Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details