Aries FilterWorks Ic Socket, Dip, Lock/eject, 32 Position, Vertical; No. Of Contacts Aries 32-C182-10

Description
IC SOCKET, DIP, LOCK/EJECT, 32 POSITION, VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, LOCK/EJECT, 32 POSITION, VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, Lock/eject, 32 Position, Vertical; No. Of Contacts Aries - 23M8785 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, Lock/eject, 32 Position, Vertical; No. Of Contacts Aries
23M8785
Ic Socket, Dip, Lock/eject, 32 Position, Vertical; No. Of Contacts Aries 23M8785
IC SOCKET, DIP, LOCK/EJECT, 32 POSITION, VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, DIP, LOCK/EJECT, 32 POSITION, VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:EJECT-A-DIP Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8785
Product Name Ic Socket, Dip, Lock/eject, 32 Position, Vertical; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N230A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details