Aries FilterWorks Dip Socket, 32 Position, Through Hole Vertical; No. Of Contacts Aries 32-6554-10

Description
DIP SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 32 Position, Through Hole Vertical; No. Of Contacts Aries - 23M8788 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole Vertical; No. Of Contacts Aries
23M8788
Dip Socket, 32 Position, Through Hole Vertical; No. Of Contacts Aries 23M8788
DIP SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8788
Product Name Dip Socket, 32 Position, Through Hole Vertical; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers