Aries FilterWorks Socket, Pga Zif, 17X17; No. Of Contacts Aries 289-PRS17001-12

Description
SOCKET, PGA ZIF, 17X17; No. of Contacts:289Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, PGA ZIF, 17X17; No. of Contacts:289Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pga Zif, 17X17; No. Of Contacts Aries - 33P9344 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pga Zif, 17X17; No. Of Contacts Aries
33P9344
Socket, Pga Zif, 17X17; No. Of Contacts Aries 33P9344
SOCKET, PGA ZIF, 17X17; No. of Contacts:289Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, PGA ZIF, 17X17; No. of Contacts:289Contacts; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9344
Product Name Socket, Pga Zif, 17X17; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers