Aries FilterWorks Socket Dil Zif Quick Relse 28; No. Of Contacts Aries 28-6574-10

Description
SOCKET DIL ZIF QUICK RELSE 28; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF QUICK RELSE 28; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Quick Relse 28; No. Of Contacts Aries - 33P9334 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Quick Relse 28; No. Of Contacts Aries
33P9334
Socket Dil Zif Quick Relse 28; No. Of Contacts Aries 33P9334
SOCKET DIL ZIF QUICK RELSE 28; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF QUICK RELSE 28; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9334
Product Name Socket Dil Zif Quick Relse 28; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products