Aries FilterWorks Socket Ic, Zif, 28Way; No. Of Contacts Aries 28-6554-10

Description
SOCKET IC, ZIF, 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET IC, ZIF, 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Ic, Zif, 28Way; No. Of Contacts Aries - 23M8752 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Zif, 28Way; No. Of Contacts Aries
23M8752
Socket Ic, Zif, 28Way; No. Of Contacts Aries 23M8752
SOCKET IC, ZIF, 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET IC, ZIF, 28WAY; No. of Contacts:28Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8752
Product Name Socket Ic, Zif, 28Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Push-in bulkhead connector - NPQH-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details