The Adaptor, PLCC to DIL, 28 Way (part number 23M8751) is designed to convert PLCC packaged integrated circuits to DIP footprints, making it suitable for prototyping and testing applications. It features a robust construction with an adapter body made from FR406 or IS410 materials, compliant with IPC4101A/26 standards, and includes copper traces finished with ENIG plating. The pins are made from Brass Alloy 360 and are gold plated over nickel, ensuring reliable electrical connections. The adapter supports a current rating of 1 Amp and operates effectively at temperatures up to 221°F (105°C). It is compatible with standard IC sockets and has specific mounting hole size requirements. Optional PLCC surface mount sockets are available, which are UL 94V-0 rated. This product is RoHS compliant, making it suitable for environmentally conscious projects.
ADAPTOR, PLCC TO DIL, 28WAY; No. of Contacts:28Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23M8751 |
| Product Name | Adaptor, Plcc To Dil, 28Way; No. Of Contacts Aries |