Aries FilterWorks Adaptor, Soic/dip, 28; No. Of Contacts Aries 28-650000-11-RC

Description
ADAPTOR, SOIC/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:650000 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, SOIC/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:650000 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Soic/dip, 28; No. Of Contacts Aries - 33P9331 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Soic/dip, 28; No. Of Contacts Aries
33P9331
Adaptor, Soic/dip, 28; No. Of Contacts Aries 33P9331
ADAPTOR, SOIC/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:650000 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

ADAPTOR, SOIC/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:650000 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9331
Product Name Adaptor, Soic/dip, 28; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details