Aries FilterWorks Adaptor, Ssop/dip, 28; No. Of Contacts Aries 28-351000-11-RC

Description
ADAPTOR, SSOP/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:351000 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, SSOP/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:351000 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ssop/dip, 28; No. Of Contacts Aries - 33P9328 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ssop/dip, 28; No. Of Contacts Aries
33P9328
Adaptor, Ssop/dip, 28; No. Of Contacts Aries 33P9328
ADAPTOR, SSOP/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:351000 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

ADAPTOR, SSOP/DIP, 28; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:351000 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9328
Product Name Adaptor, Ssop/dip, 28; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers