Aries FilterWorks Adaptor, Soic To Dil, 28Way; No. Of Contacts Aries 28-350002-11-RC

Description
ADAPTOR, SOIC TO DIL, 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:350000-11-RC Series; Row Pitch:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, SOIC TO DIL, 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:350000-11-RC Series; Row Pitch:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Soic To Dil, 28Way; No. Of Contacts Aries - 23M8746 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Soic To Dil, 28Way; No. Of Contacts Aries
23M8746
Adaptor, Soic To Dil, 28Way; No. Of Contacts Aries 23M8746
ADAPTOR, SOIC TO DIL, 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:350000-11-RC Series; Row Pitch:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

ADAPTOR, SOIC TO DIL, 28WAY; No. of Contacts:28Contacts; Connector Type:Adaptor; Pitch Spacing:2.54mm; Product Range:350000-11-RC Series; Row Pitch:3.81mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8746
Product Name Adaptor, Soic To Dil, 28Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products