Aries FilterWorks Header, Sil, 25Way; No. Of Contacts Aries 25-0600-10

Description
HEADER, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0600 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
HEADER, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0600 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, Sil, 25Way; No. Of Contacts Aries - 33P9304 - Newark, An Avnet Company
Chicago, IL, United States
Header, Sil, 25Way; No. Of Contacts Aries
33P9304
Header, Sil, 25Way; No. Of Contacts Aries 33P9304
HEADER, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0600 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

HEADER, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0600 Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9304
Product Name Header, Sil, 25Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details