Aries FilterWorks Skt, Sil, 25Way; No. Of Contacts Aries 25-0513-10

Description
SKT, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0513 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SKT, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0513 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skt, Sil, 25Way; No. Of Contacts Aries - 33P9303 - Newark, An Avnet Company
Chicago, IL, United States
Skt, Sil, 25Way; No. Of Contacts Aries
33P9303
Skt, Sil, 25Way; No. Of Contacts Aries 33P9303
SKT, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0513 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SKT, SIL, 25WAY; No. of Contacts:25Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0513 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9303
Product Name Skt, Sil, 25Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details