Aries FilterWorks Socket Dil Zif Quick Relse 24; No. Of Contacts Aries 24-6574-10

Description
SOCKET DIL ZIF QUICK RELSE 24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF QUICK RELSE 24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Quick Relse 24; No. Of Contacts Aries - 33P9203 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Quick Relse 24; No. Of Contacts Aries
33P9203
Socket Dil Zif Quick Relse 24; No. Of Contacts Aries 33P9203
SOCKET DIL ZIF QUICK RELSE 24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF QUICK RELSE 24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6574 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9203
Product Name Socket Dil Zif Quick Relse 24; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Anderson Power Products
View Details
Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details