Aries FilterWorks Socket Dil Zif Gold 24Way; No. Of Contacts Aries 24-6554-11

Description
SOCKET DIL ZIF GOLD 24WAY; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF GOLD 24WAY; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Gold 24Way; No. Of Contacts Aries - 33P9202 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Gold 24Way; No. Of Contacts Aries
33P9202
Socket Dil Zif Gold 24Way; No. Of Contacts Aries 33P9202
SOCKET DIL ZIF GOLD 24WAY; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF GOLD 24WAY; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9202
Product Name Socket Dil Zif Gold 24Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products