Aries FilterWorks Dip Socket, 24 Position, Through Hole Vertical; No. Of Contacts Aries 24-6554-10

Description
DIP SOCKET, 24 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 24 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 24 Position, Through Hole Vertical; No. Of Contacts Aries - 23M8683 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole Vertical; No. Of Contacts Aries
23M8683
Dip Socket, 24 Position, Through Hole Vertical; No. Of Contacts Aries 23M8683
DIP SOCKET, 24 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE VERTICAL; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8683
Product Name Dip Socket, 24 Position, Through Hole Vertical; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details