Aries FilterWorks Dip Header, 24 Position, Through Hole; No. Of Contacts Aries 24-600-10

Description
DIP HEADER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP HEADER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Header, 24 Position, Through Hole; No. Of Contacts Aries - 18M6942 - Newark, An Avnet Company
Chicago, IL, United States
Dip Header, 24 Position, Through Hole; No. Of Contacts Aries
18M6942
Dip Header, 24 Position, Through Hole; No. Of Contacts Aries 18M6942
DIP HEADER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP HEADER, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:15.24mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M6942
Product Name Dip Header, 24 Position, Through Hole; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details