Aries FilterWorks Socket, Pga Zif, 15X15; No. Of Contacts Aries 225-PRS15001-12

Description
SOCKET, PGA ZIF, 15X15; No. of Contacts:225Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, PGA ZIF, 15X15; No. of Contacts:225Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pga Zif, 15X15; No. Of Contacts Aries - 33P9194 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pga Zif, 15X15; No. Of Contacts Aries
33P9194
Socket, Pga Zif, 15X15; No. Of Contacts Aries 33P9194
SOCKET, PGA ZIF, 15X15; No. of Contacts:225Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, PGA ZIF, 15X15; No. of Contacts:225Contacts; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9194
Product Name Socket, Pga Zif, 15X15; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details