Aries FilterWorks Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Aries 20-600-10

Description
CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Aries - 23M8573 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Aries
23M8573
Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Aries 23M8573
CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIP SOCKET, 20 WAY, PC BOARD; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8573
Product Name Connector, Dip Socket, 20 Way, Pc Board; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products