Aries FilterWorks Socket, Dip, 18Way; No. Of Contacts Aries 18-3518-10

Description
SOCKET, DIP, 18WAY; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIP, 18WAY; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Dip, 18Way; No. Of Contacts Aries - 33P9120 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Dip, 18Way; No. Of Contacts Aries
33P9120
Socket, Dip, 18Way; No. Of Contacts Aries 33P9120
SOCKET, DIP, 18WAY; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, DIP, 18WAY; No. of Contacts:18Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:518 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9120
Product Name Socket, Dip, 18Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products