Aries FilterWorks Socket, Pga Zif, 13X13; No. Of Contacts Aries 169-PRS13001-12

Description
SOCKET, PGA ZIF, 13X13; No. of Contacts:169Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET, PGA ZIF, 13X13; No. of Contacts:169Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pga Zif, 13X13; No. Of Contacts Aries - 33P9119 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pga Zif, 13X13; No. Of Contacts Aries
33P9119
Socket, Pga Zif, 13X13; No. Of Contacts Aries 33P9119
SOCKET, PGA ZIF, 13X13; No. of Contacts:169Contacts ; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, PGA ZIF, 13X13; No. of Contacts:169Contacts; Connector Type:PGA Socket; Pitch Spacing:2.54mm; Product Range:PRS Series; Row Pitch:2.54mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9119
Product Name Socket, Pga Zif, 13X13; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details