Aries FilterWorks Socket, Vertical Display, 14Way; Product Range Aries 14-810-90

Description
SOCKET, VERTICAL DISPLAY, 14WAY; Product Range:-; Connector Type:DIP; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Row Pitch:7.62mm; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes
Description
SOCKET, VERTICAL DISPLAY, 14WAY; Product Range:-; Connector Type:DIP; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Row Pitch:7.62mm; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Vertical Display, 14Way; Product Range Aries - 23M8288 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Vertical Display, 14Way; Product Range Aries
23M8288
Socket, Vertical Display, 14Way; Product Range Aries 23M8288
SOCKET, VERTICAL DISPLAY, 14WAY; Product Range:-; Connector Type:DIP; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Row Pitch:7.62mm; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, VERTICAL DISPLAY, 14WAY; Product Range:-; Connector Type:DIP; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Row Pitch:7.62mm; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8288
Product Name Socket, Vertical Display, 14Way; Product Range Aries
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details